Belden Inc. Multiple Conductor Cables 76601TS 008100

Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2476-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2476-100-ND
Multiple Conductor Cables BEL2476-100-ND
2 (1 Pair) Conductor Multi-Conductor Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair) Conductor Multi-Conductor Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 1 Pair, 24Awg, 100Ft; Cable Shielding Belden - 37AC0132 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 24Awg, 100Ft; Cable Shielding Belden
37AC0132
Shld Multipair, 1 Pair, 24Awg, 100Ft; Cable Shielding Belden 37AC0132
SHLD MULTIPAIR, 1 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2476-100-ND 37AC0132
Product Name Multiple Conductor Cables Shld Multipair, 1 Pair, 24Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2024842 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details