Belden Inc. Multiple Conductor Cables 76506TS 0081000

Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3007-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3007-1000-ND
Multiple Conductor Cables BEL3007-1000-ND
12 (6 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)

12 (6 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 6 Pair, 26Awg, 1000Ft; Cable Shielding Belden - 37AC0124 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 26Awg, 1000Ft; Cable Shielding Belden
37AC0124
Shld Multipair, 6 Pair, 26Awg, 1000Ft; Cable Shielding Belden 37AC0124
SHLD MULTIPAIR, 6 PAIR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3007-1000-ND 37AC0124
Product Name Multiple Conductor Cables Shld Multipair, 6 Pair, 26Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details