Belden Inc. Multiple Conductor Cables 76505TS 008100

Description
10 (5 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
10 (5 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2471-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2471-100-ND
Multiple Conductor Cables BEL2471-100-ND
10 (5 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)

10 (5 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 5 Pair, 26Awg, 100Ft; Cable Shielding Belden - 37AC0121 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 5 Pair, 26Awg, 100Ft; Cable Shielding Belden
37AC0121
Shld Multipair, 5 Pair, 26Awg, 100Ft; Cable Shielding Belden 37AC0121
SHLD MULTIPAIR, 5 PAIR, 26AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 5 PAIR, 26AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2471-100-ND 37AC0121
Product Name Multiple Conductor Cables Shld Multipair, 5 Pair, 26Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2769909 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details