Belden Inc. Multiple Conductor Cables 76504TS 0081000

Description
8 (4 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-76504TS0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-76504TS0081000-DS-ND
Multiple Conductor Cables 135-76504TS0081000-DS-ND
8 (4 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 4 Pair, 26Awg, 1000Ft; Cable Shielding Belden - 37AC0119 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 26Awg, 1000Ft; Cable Shielding Belden
37AC0119
Shld Multipair, 4 Pair, 26Awg, 1000Ft; Cable Shielding Belden 37AC0119
SHLD MULTIPAIR, 4 PAIR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-76504TS0081000-DS-ND 37AC0119
Product Name Multiple Conductor Cables Shld Multipair, 4 Pair, 26Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ribbon Cable - 1792577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details