The Shld Multipair, 3 Pair, 26AWG, 500Ft cable features stranded tinned copper conductors with PVC insulation and a dual shielding system comprising aluminum/polyester foil and tinned copper braid, providing 85% coverage. It is designed for continuous flexing applications, rated for up to 6 million flex life cycles, and operates at a voltage of 300V. The cable has a nominal diameter of 6.452 mm and a bulk weight of 56.552 kg/km. It is suitable for a temperature range of -10 to 105°C (static) and +5 to 105°C (dynamic). The cable meets various compliance standards, including RoHS and CSA FT4 flame test requirements. The characteristic impedance is 83 ohms, with a nominal DC resistance of 137.802 ohms/km for the conductors and 11.812 ohms/km for the outer shield. This cable is appropriate for applications requiring flexibility and durability in data transmission.
6 (3 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 500.0' (152.4m)
SHLD MULTIPAIR, 3 PAIR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2681-500-ND | 37AC0117 |
| Product Name | Multiple Conductor Cables | Shld Multipair, 3 Pair, 26Awg, 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |