The Shld Multipair, 2 Pair, 26AWG, 100Ft cable features stranded tinned copper conductors with PVC insulation and a dual shielding system comprising aluminum/polyester foil and tinned copper braid, providing 85% coverage. It is designed for continuous flexing applications, rated for up to 6 million flex life cycles, and operates at a voltage of 300V. The cable has a nominal outer diameter of 6.198 mm and a bulk weight of 55.063 kg/km. It is compliant with various standards, including NEC/UL CM and CSA 600V AWM I/II A/B, and is RoHS compliant. The temperature range for operation is from -10 to 105°C (static) and +5 to 105°C (dynamic). The cable is suitable for applications requiring sunlight resistance and has a characteristic impedance of 73 ohms.
4 (2 Pair) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)
SHLD MULTIPAIR, 2 PAIR, 26AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2468-100-ND | 37AC0113 |
| Product Name | Multiple Conductor Cables | Shld Multipair, 2 Pair, 26Awg, 100Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |