Belden Inc. Multiple Conductor Cables 76501TS 0081000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3002-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3002-1000-ND
Multiple Conductor Cables BEL3002-1000-ND
2 (1 Pair) Conductor Multi-Conductor Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 1 Pair, 26Awg, 1000Ft; Cable Shielding Belden - 37AC0112 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 26Awg, 1000Ft; Cable Shielding Belden
37AC0112
Shld Multipair, 1 Pair, 26Awg, 1000Ft; Cable Shielding Belden 37AC0112
SHLD MULTIPAIR, 1 PAIR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3002-1000-ND 37AC0112
Product Name Multiple Conductor Cables Shld Multipair, 1 Pair, 26Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1058-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers