Belden Inc. Multiple Conductor Cables 76501TS 008100

Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2467-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2467-100-ND
Multiple Conductor Cables BEL2467-100-ND
2 (1 Pair) Conductor Multi-Conductor Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair) Conductor Multi-Conductor Cable Gray 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 1 Pair, 26Awg, 100Ft; Cable Shielding Belden - 37AC0111 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 26Awg, 100Ft; Cable Shielding Belden
37AC0111
Shld Multipair, 1 Pair, 26Awg, 100Ft; Cable Shielding Belden 37AC0111
SHLD MULTIPAIR, 1 PAIR, 26AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 26AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2467-100-ND 37AC0111
Product Name Multiple Conductor Cables Shld Multipair, 1 Pair, 26Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 349553 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details