Belden Inc. Multiple Conductor Cables 76408TS 008100

Description
16 (8 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
16 (8 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2466-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2466-100-ND
Multiple Conductor Cables BEL2466-100-ND
16 (8 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)

16 (8 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 8 Pair, 28Awg, 100Ft; Cable Shielding Belden - 37AC0109 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 28Awg, 100Ft; Cable Shielding Belden
37AC0109
Shld Multipair, 8 Pair, 28Awg, 100Ft; Cable Shielding Belden 37AC0109
SHLD MULTIPAIR, 8 PAIR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 8 PAIR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2466-100-ND 37AC0109
Product Name Multiple Conductor Cables Shld Multipair, 8 Pair, 28Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details