Belden Inc. Multiple Conductor Cables 76406TS 0081000

Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3000-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3000-1000-ND
Multiple Conductor Cables BEL3000-1000-ND
12 (6 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 1000.0' (304.8m)

12 (6 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 6 Pair, 28Awg, 1000Ft; Cable Shielding Belden - 37AC0108 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 28Awg, 1000Ft; Cable Shielding Belden
37AC0108
Shld Multipair, 6 Pair, 28Awg, 1000Ft; Cable Shielding Belden 37AC0108
SHLD MULTIPAIR, 6 PAIR, 28AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 28AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3000-1000-ND 37AC0108
Product Name Multiple Conductor Cables Shld Multipair, 6 Pair, 28Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 349518 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details