Belden Inc. Multiple Conductor Cables 76406TS 008100

Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2465-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2465-100-ND
Multiple Conductor Cables BEL2465-100-ND
12 (6 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 6 Pair, 28Awg, 100Ft; Cable Shielding Belden - 37AC0107 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 28Awg, 100Ft; Cable Shielding Belden
37AC0107
Shld Multipair, 6 Pair, 28Awg, 100Ft; Cable Shielding Belden 37AC0107
SHLD MULTIPAIR, 6 PAIR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2465-100-ND 37AC0107
Product Name Multiple Conductor Cables Shld Multipair, 6 Pair, 28Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details