Belden Inc. Multiple Conductor Cables 76405TS 008500

Description
10 (5 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
10 (5 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2680-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2680-500-ND
Multiple Conductor Cables BEL2680-500-ND
10 (5 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 500.0' (152.4m)

10 (5 Pair) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Multipair, 5 Pair, 28Awg, 500Ft; Cable Shielding Belden - 37AC0106 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 5 Pair, 28Awg, 500Ft; Cable Shielding Belden
37AC0106
Shld Multipair, 5 Pair, 28Awg, 500Ft; Cable Shielding Belden 37AC0106
SHLD MULTIPAIR, 5 PAIR, 28AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 5 PAIR, 28AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2680-500-ND 37AC0106
Product Name Multiple Conductor Cables Shld Multipair, 5 Pair, 28Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length - 3021064-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers