Belden Inc. Multiple Conductor Cables 76401TS 008100

Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2460-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2460-100-ND
Multiple Conductor Cables BEL2460-100-ND
2 (1 Pair) Conductor Multi-Conductor Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair) Conductor Multi-Conductor Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 1 Pair, 28Awg, 100Ft; Cable Shielding Belden - 37AC0095 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 28Awg, 100Ft; Cable Shielding Belden
37AC0095
Shld Multipair, 1 Pair, 28Awg, 100Ft; Cable Shielding Belden 37AC0095
SHLD MULTIPAIR, 1 PAIR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2460-100-ND 37AC0095
Product Name Multiple Conductor Cables Shld Multipair, 1 Pair, 28Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details