Belden Inc. Multiple Conductor Cables 76312WS 008500

Description
12 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2678-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2678-500-ND
Multiple Conductor Cables BEL2678-500-ND
12 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 22Awg, 500Ft; Cable Shielding Belden - 37AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 22Awg, 500Ft; Cable Shielding Belden
37AC0090
Shld Flex Cable, 12Cond, 22Awg, 500Ft; Cable Shielding Belden 37AC0090
SHLD FLEX CABLE, 12COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2678-500-ND 37AC0090
Product Name Multiple Conductor Cables Shld Flex Cable, 12Cond, 22Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details