Belden Inc. Multiple Conductor Cables 76312WS 008100

Description
12 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2457-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2457-100-ND
Multiple Conductor Cables BEL2457-100-ND
12 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 22Awg, 100Ft; Cable Shielding Belden - 37AC0088 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 22Awg, 100Ft; Cable Shielding Belden
37AC0088
Shld Flex Cable, 12Cond, 22Awg, 100Ft; Cable Shielding Belden 37AC0088
SHLD FLEX CABLE, 12COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2457-100-ND 37AC0088
Product Name Multiple Conductor Cables Shld Flex Cable, 12Cond, 22Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details