7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 500.0' (152.4m)
SHLD FLEX CABLE, 7COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2677-500-ND | 37AC0087 |
| Product Name | Multiple Conductor Cables | Shld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |