Belden Inc. Multiple Conductor Cables 76307WS 008100

Description
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2456-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2456-100-ND
Multiple Conductor Cables BEL2456-100-ND
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Belden - 37AC0085 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Belden
37AC0085
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Belden 37AC0085
SHLD FLEX CABLE, 7COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2456-100-ND 37AC0085
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers