Belden Inc. Multiple Conductor Cables 76225WS 008100

Description
25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2451-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2451-100-ND
Multiple Conductor Cables BEL2451-100-ND
25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Belden - 37AC0072 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Belden
37AC0072
Shld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Belden 37AC0072
SHLD FLEX CABLE, 25COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 25COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2451-100-ND 37AC0072
Product Name Multiple Conductor Cables Shld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details