Belden Inc. Multiple Conductor Cables 76207WS 0081000

Description
7 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2983-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2983-1000-ND
Multiple Conductor Cables BEL2983-1000-ND
7 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 24Awg, 1000Ft; Cable Shielding Belden - 37AC0066 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 24Awg, 1000Ft; Cable Shielding Belden
37AC0066
Shld Flex Cable, 7Cond, 24Awg, 1000Ft; Cable Shielding Belden 37AC0066
SHLD FLEX CABLE, 7COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2983-1000-ND 37AC0066
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 24Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details