Belden Inc. Multiple Conductor Cables 76205WS 008500

Description
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2672-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2672-500-ND
Multiple Conductor Cables BEL2672-500-ND
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 24Awg, 500Ft; Cable Shielding Belden - 37AC0064 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 24Awg, 500Ft; Cable Shielding Belden
37AC0064
Shld Flex Cable, 5Cond, 24Awg, 500Ft; Cable Shielding Belden 37AC0064
SHLD FLEX CABLE, 5COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2672-500-ND 37AC0064
Product Name Multiple Conductor Cables Shld Flex Cable, 5Cond, 24Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details