Belden Inc. Multiple Conductor Cables 76205WS 0081000

Description
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-76205WS0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-76205WS0081000-DS-ND
Multiple Conductor Cables 135-76205WS0081000-DS-ND
5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Belden - 37AC0063 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Belden
37AC0063
Shld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Belden 37AC0063
SHLD FLEX CABLE, 5COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-76205WS0081000-DS-ND 37AC0063
Product Name Multiple Conductor Cables Shld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 534063 - RS Components, Ltd.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details