Belden Inc. Multiple Conductor Cables 76204WS 008500

Description
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2671-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2671-500-ND
Multiple Conductor Cables BEL2671-500-ND
4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Belden - 37AC0061 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Belden
37AC0061
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Belden 37AC0061
SHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2671-500-ND 37AC0061
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m) - CBL-4NM-75+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details