Belden Inc. Multiple Conductor Cables 76203WS 008500

Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2670-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2670-500-ND
Multiple Conductor Cables BEL2670-500-ND
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Belden - 37AC0058 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Belden
37AC0058
Shld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Belden 37AC0058
SHLD FLEX CABLE, 3COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2670-500-ND 37AC0058
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2012224 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
View Details