Belden Inc. Multiple Conductor Cables 76203WS 008100

Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2445-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2445-100-ND
Multiple Conductor Cables BEL2445-100-ND
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Belden - 37AC0056 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Belden
37AC0056
Shld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Belden 37AC0056
SHLD FLEX CABLE, 3COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2445-100-ND 37AC0056
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2012212 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details