Belden Inc. Multiple Conductor Cables 76202WS 0081000

Description
2 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-76202WS0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-76202WS0081000-DS-ND
Multiple Conductor Cables 135-76202WS0081000-DS-ND
2 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 2Cond, 24Awg, 1000Ft; Cable Shielding Belden - 37AC0054 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 24Awg, 1000Ft; Cable Shielding Belden
37AC0054
Shld Flex Cable, 2Cond, 24Awg, 1000Ft; Cable Shielding Belden 37AC0054
SHLD FLEX CABLE, 2COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-76202WS0081000-DS-ND 37AC0054
Product Name Multiple Conductor Cables Shld Flex Cable, 2Cond, 24Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349450 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details