Belden Inc. Multiple Conductor Cables 76202WS 008100

Description
2 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2444-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2444-100-ND
Multiple Conductor Cables BEL2444-100-ND
2 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Spiral 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Belden - 37AC0053 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Belden
37AC0053
Shld Flex Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Belden 37AC0053
SHLD FLEX CABLE, 2COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2444-100-ND 37AC0053
Product Name Multiple Conductor Cables Shld Flex Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2300/701-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
ZK2002-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details