Belden Inc. Multiple Conductor Cables 76104WS 008500

Description
4 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2667-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2667-500-ND
Multiple Conductor Cables BEL2667-500-ND
4 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 26Awg, 500Ft; Cable Shielding Belden - 37AC0041 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 26Awg, 500Ft; Cable Shielding Belden
37AC0041
Shld Flex Cable, 4Cond, 26Awg, 500Ft; Cable Shielding Belden 37AC0041
SHLD FLEX CABLE, 4COND, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2667-500-ND 37AC0041
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 26Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details