Belden Inc. Multiple Conductor Cables 76104WS 0081000

Description
4 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2973-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2973-1000-ND
Multiple Conductor Cables BEL2973-1000-ND
4 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 26Awg, 1000Ft; Cable Shielding Belden - 37AC0040 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 26Awg, 1000Ft; Cable Shielding Belden
37AC0040
Shld Flex Cable, 4Cond, 26Awg, 1000Ft; Cable Shielding Belden 37AC0040
SHLD FLEX CABLE, 4COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2973-1000-ND 37AC0040
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 26Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data