Belden Inc. Multiple Conductor Cables 76103WS 008500

Description
3 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2666-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2666-500-ND
Multiple Conductor Cables BEL2666-500-ND
3 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Belden - 37AC0038 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Belden
37AC0038
Shld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Belden 37AC0038
SHLD FLEX CABLE, 3COND, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2666-500-ND 37AC0038
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products