Belden Inc. MachFlex™, 8+1G C #14 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER 7439W

Description
MachFlex™ for High Flex, 8+1G Conductor 14AWG (41x30) Bare Copper, PVC-NYL Insulation, TPE Outer Jacket, 1000V WTTC, 600V TC-ER
Description
MachFlex™ for High Flex, 8+1G Conductor 14AWG (41x30) Bare Copper, PVC-NYL Insulation, TPE Outer Jacket, 1000V WTTC, 600V TC-ER
Datasheet
Datasheet Summary
Powered by GS/AI

MachFlex,Ñ¢ 7439W is a high-flex cable designed for robotics and continuous flex applications. It features an 8+1G conductor configuration with 14 AWG bare copper stranding (41x30). The cable is insulated with PVC and nylon, and has a thermoplastic elastomer (TPE) outer jacket. It is rated for 1000V for wet locations and 600V for tray cable applications, with a temperature rating of 75¬8C dry and 90¬8C wet. The cable can operate in flexing conditions between -5¬8C and +90¬8C. The nominal conductor DC resistance is 2.5 Ohm per 1000 feet, and the cable has a flex cycle rating of 1 million flexes. It is suitable for oil resistance and sunlight exposure, with a minimum bend radius of 5.9 inches for continuous flexing. The cable complies with various standards, including UL AWM Style and CSA AWM, and meets multiple EU directives regarding environmental safety. The bulk cable weight is 171 lbs per 1000 feet, with a maximum pull tension of 603 lbs.

Datasheet Summary
Powered by GS/AI

MachFlex,Ñ¢ 7439W is a high-flex cable designed for robotics and continuous flex applications. It features an 8+1G conductor configuration with 14 AWG bare copper stranding (41x30). The cable is insulated with PVC and nylon, and has a thermoplastic elastomer (TPE) outer jacket. It is rated for 1000V for wet locations and 600V for tray cable applications, with a temperature rating of 75¬8C dry and 90¬8C wet. The cable can operate in flexing conditions between -5¬8C and +90¬8C. The nominal conductor DC resistance is 2.5 Ohm per 1000 feet, and the cable has a flex cycle rating of 1 million flexes. It is suitable for oil resistance and sunlight exposure, with a minimum bend radius of 5.9 inches for continuous flexing. The cable complies with various standards, including UL AWM Style and CSA AWM, and meets multiple EU directives regarding environmental safety. The bulk cable weight is 171 lbs per 1000 feet, with a maximum pull tension of 603 lbs.

Suppliers

Company
Product
Description
Supplier Links
MachFlex™, 8+1G C #14 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER - 7439W - Belden Inc.
St. Louis, MO, United States
MachFlex™, 8+1G C #14 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER
7439W
MachFlex™, 8+1G C #14 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER 7439W
MachFlex™ for High Flex, 8+1G Conductor 14AWG (41x30) Bare Copper, PVC-NYL Insulation, TPE Outer Jacket, 1000V WTTC, 600V TC-ER

MachFlex™ for High Flex, 8+1G Conductor 14AWG (41x30) Bare Copper, PVC-NYL Insulation, TPE Outer Jacket, 1000V WTTC, 600V TC-ER

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Multiconductor Cables
Product Number 7439W
Product Name MachFlex™, 8+1G C #14 Str BC, PVC-NYL Ins, TPE Jkt, 1000V WTTC, 600V TC-ER
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding No Shielding; Unshielded
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349552 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0800 mm2
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details