Belden Inc. Unshld Multicond Cable 25Cond 18Awg 600V; Cable Shielding Belden 7417A

Description
UNSHLD MULTICOND CABLE 25COND 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTICOND CABLE 25COND 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multicond Cable 25Cond 18Awg 600V; Cable Shielding Belden - 16F9516 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multicond Cable 25Cond 18Awg 600V; Cable Shielding Belden
16F9516
Unshld Multicond Cable 25Cond 18Awg 600V; Cable Shielding Belden 16F9516
UNSHLD MULTICOND CABLE 25COND 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

UNSHLD MULTICOND CABLE 25COND 18AWG 600V; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F9516
Product Name Unshld Multicond Cable 25Cond 18Awg 600V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details