Belden Inc. Unshld Multicond Cable 18Cond 18Awg 600V; Cable Shielding Belden 7416A

Description
UNSHLD MULTICOND CABLE 18COND 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTICOND CABLE 18COND 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multicond Cable 18Cond 18Awg 600V; Cable Shielding Belden - 22C5720 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multicond Cable 18Cond 18Awg 600V; Cable Shielding Belden
22C5720
Unshld Multicond Cable 18Cond 18Awg 600V; Cable Shielding Belden 22C5720
UNSHLD MULTICOND CABLE 18COND 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

UNSHLD MULTICOND CABLE 18COND 18AWG 600V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22C5720
Product Name Unshld Multicond Cable 18Cond 18Awg 600V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details