Belden Inc. Unshielded Multiconductor Cable 7 Conductor 18Awg 600V; Cable Shielding Belden 7413A

Description
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 7 Conductor 18Awg 600V; Cable Shielding Belden - 16F9512 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 18Awg 600V; Cable Shielding Belden
16F9512
Unshielded Multiconductor Cable 7 Conductor 18Awg 600V; Cable Shielding Belden 16F9512
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 18AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 18AWG 600V; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F9512
Product Name Unshielded Multiconductor Cable 7 Conductor 18Awg 600V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details