Belden Inc. Unshielded Multiconductor Cable 18 Conductor 20Awg 600V; Cable Shielding Belden 7407A

Description
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes
Description
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 18 Conductor 20Awg 600V; Cable Shielding Belden - 16F9506 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 18 Conductor 20Awg 600V; Cable Shielding Belden
16F9506
Unshielded Multiconductor Cable 18 Conductor 20Awg 600V; Cable Shielding Belden 16F9506
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F9506
Product Name Unshielded Multiconductor Cable 18 Conductor 20Awg 600V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data