Belden Inc. Unshielded Multiconductor Cable 12 Conductor 20Awg 600V; Cable Shielding Belden 7406A

Description
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 12 Conductor 20Awg 600V; Cable Shielding Belden - 16F9505 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 600V; Cable Shielding Belden
16F9505
Unshielded Multiconductor Cable 12 Conductor 20Awg 600V; Cable Shielding Belden 16F9505
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F9505
Product Name Unshielded Multiconductor Cable 12 Conductor 20Awg 600V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details