Belden Inc. Unshielded Multiconductor Cable 5 Conductor 20Awg 120Ft; Cable Shielding Belden 7403A

Description
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 20AWG 120FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):120ft; Reel Length (Metric):36.58m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 20AWG 120FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):120ft; Reel Length (Metric):36.58m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 5 Conductor 20Awg 120Ft; Cable Shielding Belden - 16F9502 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 20Awg 120Ft; Cable Shielding Belden
16F9502
Unshielded Multiconductor Cable 5 Conductor 20Awg 120Ft; Cable Shielding Belden 16F9502
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 20AWG 120FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):120ft; Reel Length (Metric):36.58m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 20AWG 120FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):120ft; Reel Length (Metric):36.58m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F9502
Product Name Unshielded Multiconductor Cable 5 Conductor 20Awg 120Ft; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details