Belden Inc. Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden 74010PU

Description
SHLD NETWORK CABLE, 4 PR, 22AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PR, 22AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden - 74AC3279 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden
74AC3279
Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden 74AC3279
SHLD NETWORK CABLE, 4 PR, 22AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, 22AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Green; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3279
Product Name Shld Network Cable, 4 Pr, 22Awg, Per M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details