Belden Inc. Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden 74010PU.00100

Description
SHLD NETWORK CABLE, 4 PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden - 50AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden
50AC8045
Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden 50AC8045
SHLD NETWORK CABLE, 4 PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8045
Product Name Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A4A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1122296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Standards / Certifications RoHS
View Details