Belden Inc. Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden 74010E.00100

Description
SHLD NETWORK CABLE, 4 PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden - 50AC8043 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden
50AC8043
Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden 50AC8043
SHLD NETWORK CABLE, 4 PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, 22AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8043
Product Name Shld Network Cable, 4 Pr, 22Awg, 100M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details