Belden Inc. Cable, Cat 7, Ethernet, Pur, 304.8M; Cable Shielding Belden 74004PU

Description
CABLE, CAT 7, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 7, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 7, Ethernet, Pur, 304.8M; Cable Shielding Belden - 29AH8911 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 7, Ethernet, Pur, 304.8M; Cable Shielding Belden
29AH8911
Cable, Cat 7, Ethernet, Pur, 304.8M; Cable Shielding Belden 29AH8911
CABLE, CAT 7, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

CABLE, CAT 7, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8911
Product Name Cable, Cat 7, Ethernet, Pur, 304.8M; Cable Shielding Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details