CABLE, CAT 7, ETHERNET, LSZH,304.8M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 37AJ2264 |
| Product Name | Cable, Cat 7, Ethernet, Lszh,304.8M; Cable Shielding Belden |
| Application | LAN / Ethernet |