Belden Inc. Cable, Cat 5E, Ethernet, Lszh,304.8M; Cable Shielding Belden 74002NH

Description
CABLE, CAT 5E, ETHERNET, LSZH,304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 5E, ETHERNET, LSZH,304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 5E, Ethernet, Lszh,304.8M; Cable Shielding Belden - 50AC8041 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 5E, Ethernet, Lszh,304.8M; Cable Shielding Belden
50AC8041
Cable, Cat 5E, Ethernet, Lszh,304.8M; Cable Shielding Belden 50AC8041
CABLE, CAT 5E, ETHERNET, LSZH,304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

CABLE, CAT 5E, ETHERNET, LSZH,304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8041
Product Name Cable, Cat 5E, Ethernet, Lszh,304.8M; Cable Shielding Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details