Belden Inc. Multiple Conductor Cables 73812W 008500

Description
12 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2657-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2657-500-ND
Multiple Conductor Cables BEL2657-500-ND
12 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 12Cond, 18Awg, 500Ft; Cable Shielding Belden - 37AC0010 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 18Awg, 500Ft; Cable Shielding Belden
37AC0010
Unshld Flex Cable, 12Cond, 18Awg, 500Ft; Cable Shielding Belden 37AC0010
UNSHLD FLEX CABLE, 12COND, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2657-500-ND 37AC0010
Product Name Multiple Conductor Cables Unshld Flex Cable, 12Cond, 18Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
LED Cables - 1940418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details