Belden Inc. Multiple Conductor Cables 73809W 0081000

Description
9 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2908-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2908-1000-ND
Multiple Conductor Cables BEL2908-1000-ND
9 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 9Cond, 18Awg, 1000Ft; Cable Shielding Belden - 37AC0007 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 9Cond, 18Awg, 1000Ft; Cable Shielding Belden
37AC0007
Unshld Flex Cable, 9Cond, 18Awg, 1000Ft; Cable Shielding Belden 37AC0007
UNSHLD FLEX CABLE, 9COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 9COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2908-1000-ND 37AC0007
Product Name Multiple Conductor Cables Unshld Flex Cable, 9Cond, 18Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details