7 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)
SHLD FLEX CABLE, 7COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2424-100-ND | 37AC0003 |
| Product Name | Multiple Conductor Cables | Shld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid |