Belden Inc. Multiple Conductor Cables 73803W 008500

Description
3 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2650-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2650-500-ND
Multiple Conductor Cables BEL2650-500-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden - 36AC9984 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden
36AC9984
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden 36AC9984
UNSHLD FLEX CABLE, 3COND, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2650-500-ND 36AC9984
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-A200-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details