Belden Inc. Multiple Conductor Cables 73803W 008100

Description
3 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2417-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2417-100-ND
Multiple Conductor Cables BEL2417-100-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden - 36AC9982 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden
36AC9982
Unshld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden 36AC9982
UNSHLD FLEX CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2417-100-ND 36AC9982
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details