9 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)
UNSHLD FLEX CABLE, 9COND, 16AWG, 1000FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2897-1000-ND | 36AC9975 |
| Product Name | Multiple Conductor Cables | Unshld Flex Cable, 9Cond, 16Awg, 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper |