Belden Inc. Multiple Conductor Cables 73609W 008100

Description
9 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote
Description
9 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Flex Cable, part number 36AC9974, features 9 conductors made of 16 AWG stranded bare copper, designed for light to moderate flexing applications with a flex cycle rating of up to 1 million cycles. The cable is insulated with PVC, which has a wall thickness of 0.022 inches, and is jacketed with an oil-resistant PVC jacket that has a nominal wall thickness of 0.035 inches. This cable is suitable for use in environments with storage temperatures ranging from -40°C to +90°C and installation temperatures from -5°C to +90°C. It has a maximum recommended pulling tension of 184 lbs and a minimum bend radius of 2.5 inches for both installation and continuous flexing. The cable complies with various standards, including UL Style 2587 for 600V applications and is RoHS compliant. Overall, this cable is appropriate for applications requiring flexibility and durability, making it a viable option for engineers seeking reliable multi-conductor cabling solutions.

Datasheet Summary
Powered by GS/AI

The Unshielded Flex Cable, part number 36AC9974, features 9 conductors made of 16 AWG stranded bare copper, designed for light to moderate flexing applications with a flex cycle rating of up to 1 million cycles. The cable is insulated with PVC, which has a wall thickness of 0.022 inches, and is jacketed with an oil-resistant PVC jacket that has a nominal wall thickness of 0.035 inches. This cable is suitable for use in environments with storage temperatures ranging from -40°C to +90°C and installation temperatures from -5°C to +90°C. It has a maximum recommended pulling tension of 184 lbs and a minimum bend radius of 2.5 inches for both installation and continuous flexing. The cable complies with various standards, including UL Style 2587 for 600V applications and is RoHS compliant. Overall, this cable is appropriate for applications requiring flexibility and durability, making it a viable option for engineers seeking reliable multi-conductor cabling solutions.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2414-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2414-100-ND
Multiple Conductor Cables BEL2414-100-ND
9 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 9Cond, 16Awg, 100Ft; Cable Shielding Belden - 36AC9974 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 9Cond, 16Awg, 100Ft; Cable Shielding Belden
36AC9974
Unshld Flex Cable, 9Cond, 16Awg, 100Ft; Cable Shielding Belden 36AC9974
UNSHLD FLEX CABLE, 9COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 9COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2414-100-ND 36AC9974
Product Name Multiple Conductor Cables Unshld Flex Cable, 9Cond, 16Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368214 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details