Belden Inc. Multiple Conductor Cables 73607WS 008500

Description
7 Conductor Multi-Conductor Cable Gray 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Gray 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2647-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2647-500-ND
Multiple Conductor Cables BEL2647-500-ND
7 Conductor Multi-Conductor Cable Gray 16 AWG Braid 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Gray 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Belden - 36AC9972 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Belden
36AC9972
Shld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Belden 36AC9972
SHLD FLEX CABLE, 7COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2647-500-ND 36AC9972
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers